ASTM International - ASTM C946-10
Standard Practice for Construction of Dry-Stacked, Surface-Bonded Walls
| Organization: | ASTM International |
| Publication Date: | 1 January 2010 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Walls. Partitions. Façades): | 91.060.10 |
scope:
1.1 This practice covers material, workmanship, and construction procedures for applying surface bonded mortar to both sides of dry stacked concrete masonry units. It does not include grout, reinforcing, anchorage, or control joints since their use is essentially the same as conventional concrete masonry construction, unless specifically mentioned in this practice.
Note 1-Design and construction procedures for conventional concrete masonry construction are found in Building Code Requirements for Masonry Structures (TMS 402-08/ACI 530-08/ASCE 5-08) and Specification for Masonry Structures (TMS 602-08/ACI 530.1-08/ASCE 6-08).
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This practice covers material, workmanship, and construction procedures for applying surface bonded mortar to both sides of dry stacked concrete masonry units. Mortar shall be mixed and shall be... View More
Document History