ISO 8664
Tyres for agricultural tractors and machines - Code-designated and service-description marked radial drive-wheel tyres
| Organization: | ISO |
| Publication Date: | 1 July 2018 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Tyres for agricultural machinery): | 83.160.30 |
scope:
This document specifies the marking, dimensions, load ratings and reference speeds for code-designated agricultural tractor drive-wheel tyres with service description (load index and speed symbol).
It applies to tyres of radial construction in the speed categories 40 km/h (speed symbol A8), and 50 km/h (speed symbol B).
NOTE Code designated series of:
- diagonal (ply rating marked) tyres for agricultural tractors and machines are specified in ISO 4251-1 and ISO 4251-2;
- tyres for logging and forestry machines are specified in ISO 188071);
- tyres for construction/industr
Document History