ETSI - TS 123 303

Universal Mobile Telecommunications System (UMTS); LTE; Proximity-based services (ProSe); Stage 2

inactive
Organization: ETSI
Publication Date: 1 July 2018
Status: inactive
Page Count: 130
scope:

The present document specifies the Stage 2 of the Proximity Services (ProSe) features in EPS. ProSe features consist of: ProSe discovery (direct or EPC-level) and ProSe Direct Communication.

ProSe discovery identifies that ProSe-enabled UEs are in proximity, using E-UTRAN (with or without E-UTRAN), WLAN technology or EPC. The details of WLAN-based ProSe Direct Discovery are described in clause 5.3.1.3 and Annex C.

ProSe Direct Communication enables establishment of communication paths between two or more ProSe-enabled UEs that are in direct communication range. The ProSe Direct Communication path could use E-UTRAN or WLAN.

For Public Safety specific usage:

- ProSe-enabled Public Safety UEs can establish the communication path directly between two or more ProSeenabled Public Safety UEs, regardless of whether the ProSe-enabled Public Safety UE is served by E-UTRAN.

- ProSe Direct Communication is also facilitated by the use of a ProSe UE-to-Network Relay, which acts as a relay between E-UTRAN and UEs.

Security aspects of ProSe are defined in TS 33.303 [29].

Document History

July 1, 2023
Universal Mobile Telecommunications System (UMTS); LTE; Proximity-based services (ProSe); Stage 2
The present document specifies the Stage 2 of the Proximity Services (ProSe) features in EPS. ProSe features consist of: ProSe discovery (direct or EPC-level) and ProSe Direct Communication. ProSe...
May 1, 2022
Universal Mobile Telecommunications System (UMTS); LTE; Proximity-based services (ProSe); Stage 2
The present document specifies the Stage 2 of the Proximity Services (ProSe) features in EPS. ProSe features consist of: ProSe discovery (direct or EPC-level) and ProSe Direct Communication. ProSe...
July 1, 2020
Universal Mobile Telecommunications System (UMTS); LTE; Proximity-based services (ProSe); Stage 2
The present document specifies the Stage 2 of the Proximity Services (ProSe) features in EPS. ProSe features consist of: ProSe discovery (direct or EPC-level) and ProSe Direct Communication. ProSe...
TS 123 303
July 1, 2018
Universal Mobile Telecommunications System (UMTS); LTE; Proximity-based services (ProSe); Stage 2
The present document specifies the Stage 2 of the Proximity Services (ProSe) features in EPS. ProSe features consist of: ProSe discovery (direct or EPC-level) and ProSe Direct Communication. ProSe...
May 1, 2017
Universal Mobile Telecommunications System (UMTS); LTE; Proximity-based services (ProSe); Stage 2
The present document specifies the Stage 2 of the Proximity Services (ProSe) features in EPS. ProSe features consist of: ProSe discovery (direct or EPC-level) and ProSe Direct Communication (using...
January 1, 2017
Universal Mobile Telecommunications System (UMTS); LTE; Proximity-based services (ProSe); Stage 2
The present document specifies the Stage 2 of the Proximity Services (ProSe) features in EPS. ProSe features consist of: ProSe discovery (direct or EPC-level) and ProSe Direct Communication (using...
October 1, 2016
Universal Mobile Telecommunications System (UMTS); LTE; Proximity-based services (ProSe); Stage 2
The present document specifies the Stage 2 of the Proximity Services (ProSe) features in EPS. ProSe features consist of: ProSe discovery (direct or EPC-level) and ProSe Direct Communication (using...
July 1, 2016
Universal Mobile Telecommunications System (UMTS); LTE; Proximity-based services (ProSe); Stage 2
The present document specifies the Stage 2 of the Proximity Services (ProSe) features in EPS. ProSe features consist of: ProSe discovery (direct or EPC-level) and ProSe Direct Communication (using...
April 1, 2016
Universal Mobile Telecommunications System (UMTS); LTE; Proximity-based services (ProSe); Stage 2
The present document specifies the Stage 2 of the Proximity Services (ProSe) features in EPS. ProSe features consist of: ProSe discovery (direct or EPC-level) and ProSe Direct Communication (using...
April 1, 2016
Universal Mobile Telecommunications System (UMTS); LTE; Proximity-based services (ProSe); Stage 2
The present document specifies the Stage 2 of the Proximity Services (ProSe) features in EPS. ProSe features consist of: ProSe discovery (direct or EPC-level) and ProSe Direct Communication (using...
March 1, 2016
Universal Mobile Telecommunications System (UMTS); LTE; Proximity-based services (ProSe); Stage 2
The present document specifies the Stage 2 of the Proximity Services (ProSe) features in EPS. ProSe features consist of: ProSe discovery (direct or EPC-level) and ProSe Direct Communication (using...
March 1, 2016
Universal Mobile Telecommunications System (UMTS); LTE; Proximity-based services (ProSe); Stage 2
The present document specifies the Stage 2 of the Proximity Services (ProSe) features in EPS. ProSe features consist of: ProSe discovery (direct or EPC-level) and ProSe Direct Communication (using...
March 1, 2016
Universal Mobile Telecommunications System (UMTS); Proximity-based services (ProSe); LTE; Stage 2
The present document specifies the Stage 2 of the Proximity Services (ProSe) features in EPS. ProSe features consist of: ProSe discovery (direct or EPC-level) and ProSe Direct Communication (using...
October 1, 2015
Universal Mobile Telecommunications System (UMTS); LTE; Proximity-based services (ProSe); Stage 2
The present document specifies the Stage 2 of the Proximity Services (ProSe) features in EPS. ProSe features consist of: ProSe discovery (direct or EPC-level) and ProSe Direct Communication (using...
April 1, 2015
Universal Mobile Telecommunications System (UMTS); LTE; Proximity-based services (ProSe); Stage 2
The present document specifies the Stage 2 of the Proximity Services (ProSe) features in EPS. ProSe features consist of: ProSe discovery (direct or EPC-level) and ProSe Direct Communication (using...
January 1, 2015
Universal Mobile Telecommunications System (UMTS); LTE; Proximity-based services (ProSe); Stage 2
The present document specifies the Stage 2 of the Proximity Services (ProSe) features in EPS. ProSe features consist of: ProSe discovery (direct or EPC-level) and ProSe Direct Communication (using...
September 1, 2014
Universal Mobile Telecommunications System (UMTS); LTE; Proximity-based services (ProSe); Stage 2
The present document specifies the Stage 2 of the Proximity Services (ProSe) features in EPS. ProSe features consist of: ProSe discovery (direct or EPC-level) and ProSe Direct Communication (using...

References

Advertisement