ETSI - TS 102 222
Integrated Circuit Cards (ICC); Administrative commands for telecommunications applications
| Organization: | ETSI |
| Publication Date: | 1 July 2018 |
| Status: | inactive |
| Page Count: | 31 |
scope:
The present document defines functions and syntax of a set of administrative commands for a telecommunication card.
The commands defined in the present document are compliant to the commands defined in the ISO/IEC 7816 [i.2] series where corresponding commands in ISO/IEC are available. The commands described in the present document are using parts of the functionality of the commands described in the ISO/IEC 7816-3 [i.1].
The present document does not cover the internal implementation within the UICC and/or the external equipment
Document History