DIN EN ISO 4545-3
Metallic materials - Knoop hardness test - Part 3: Calibration of reference blocks (ISO 4545-3:2017)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 July 2018 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
| ICS Code (Mechanical testing): | 19.060 |
scope:
This document specifies the method for the calibration of reference blocks to be used for the indirect verification of Knoop hardness testing machines as specified in ISO 4545-2.
The method is applicable only for indentations with long diagonals ≥0,020 mm.
Document History
DIN EN ISO 4545-3
July 1, 2018
Metallic materials - Knoop hardness test - Part 3: Calibration of reference blocks (ISO 4545-3:2017)
This document specifies the method for the calibration of reference blocks to be used for the indirect verification of Knoop hardness testing machines as specified in ISO 4545-2.
The method is...
May 1, 2015
Metallic materials - Knoop hardness test - Part 3: Calibration of reference blocks (ISO/DIS 4545-3:2015); German and English version prEN ISO 4545-3:2015
A description is not available for this item.
March 1, 2006
Metallic materials - Knoop hardness test - Part 3: Calibration of reference blocks (ISO 4545-3:2005)
A description is not available for this item.