DIN EN ISO 10215
Anodizing of aluminium and its alloys - Visual determination of image clarity of anodic oxidation coatings - Chart scale method (ISO 10215:2018)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 June 2018 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
This document specifies a visual method for determining the image clarity of anodic oxidation coatings on aluminium and its alloys, using a chart scale and a lightness scale, which are defined. The method is applicable only to flat surfaces that can reflect the image of the chart scale pattern.
Document History
DIN EN ISO 10215
June 1, 2018
Anodizing of aluminium and its alloys - Visual determination of image clarity of anodic oxidation coatings - Chart scale method (ISO 10215:2018)
This document specifies a visual method for determining the image clarity of anodic oxidation coatings on aluminium and its alloys, using a chart scale and a lightness scale, which are defined. The...
August 1, 2017
Anodizing of aluminium and its alloys - Visual determination of image clarity of anodic oxidation coatings - Chart scale method (ISO/DIS 10215:2017); German and English version prEN ISO 10215:2017
A description is not available for this item.
December 1, 2010
Anodizing of aluminium and its alloys - Visual determination of image clarity of anodic oxidation coatings - Chart scale method (ISO 10215:2010)
A description is not available for this item.