DIN EN 16954

Agglomerated stone - Slabs and cut-to-size products for flooring and stairs (internal and external)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2018
Status: active
Page Count: 30
ICS Code (Mineral materials and products): 91.100.15
scope:

This European Standard specifies characteristics and appropriate test methods for slabs and cut to size products (cut to size slabs, special pieces, treads and risers) of agglomerated stones, which are made for use as flooring and stairs in pedestrian areas for internal and external uses including those in enclosed public transport premises. It also provides for the assessment and verification of constancy of performance (AVCP) and marking of the products to the requirements of this European Standard.

This European Standard covers tactility but only for products the intended use of which requires this performance.

This European Standard does not cover visibility requirements. Rough slabs are excluded from the scope of this European Standard.

Products covered by the standards EN 15285, EN 13198, EN 13748-1 and EN 13748-2 are also excluded from the scope of the present European Standard.

Document History

DIN EN 16954
July 1, 2018
Agglomerated stone - Slabs and cut-to-size products for flooring and stairs (internal and external)
This European Standard specifies characteristics and appropriate test methods for slabs and cut to size products (cut to size slabs, special pieces, treads and risers) of agglomerated stones, which...
February 1, 2016
Agglomerated stone - Slabs and cut-to-size products for flooring and stairs (internal and external); German and English Version prEN 16954:2015
A description is not available for this item.

References

Advertisement