DIN EN 16129
Pressure regulators, automatic change-over devices, having a maximum regulated pressure of 4 bar, with a maximum capacity of 150 kg/h, associated safety devices and adaptors for butane, propane, and their mixtures; German and English version prEN 16129:2018
pending
| Organization: | DIN |
| Publication Date: | 1 August 2018 |
| Status: | pending |
| Page Count: | 309 |
| ICS Code (Pressure regulators): | 23.060.40 |
Document History
DIN EN 16129
August 1, 2018
Pressure regulators, automatic change-over devices, having a maximum regulated pressure of 4 bar, with a maximum capacity of 150 kg/h, associated safety devices and adaptors for butane, propane, and their mixtures; German and English version prEN 16129:2018
A description is not available for this item.
August 1, 2013
Pressure regulators, automatic change-over devices, having a maximum regulated pressure of 4 bar, with a maximum capacity of 150kg/h, associated safety devices and adaptors for butane, propane, and their mixtures
This European Standard defines the constructional and operational characteristics, the safety requirements, test methods and the marking of regulators and automatic change-over devices having a...