DIN EN 2234

Aerospace series - Cable, electrical, fire resistant - Technical specification; German and English version EN 2234:2018

active, Most Current
Organization: DIN
Publication Date: 1 August 2018
Status: active
Page Count: 28
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies the required characteristics and test procedures for fire resistant or fire-proof electrical cables for use in aircraft electrical systems. These cables should also maintain a specific surface resistance when they are subjected to a flame of 1 100 °C after 5 minutes (fire resistant) or 15 minutes (fire-proof) exposure.

The insulation of these cables is designed to withstand aircraft voltages at a frequency not exceeding 2 000 Hz. Unless specified by individual product standards the maximum demonstrated ac voltage of rating of these cables is 115 V rms (phase to neutral) and 200 V rms (phase to phase) and a long term temperature of up to 260 °C (ambient temperature plus temperature rise in conductor).

Document History

DIN EN 2234
August 1, 2018
Aerospace series - Cable, electrical, fire resistant - Technical specification; German and English version EN 2234:2018
This document specifies the required characteristics and test procedures for fire resistant or fire-proof electrical cables for use in aircraft electrical systems. These cables should also maintain a...
October 1, 2017
Aerospace series - Cable, electrical, fire resistant - Technical specification; German and English version FprEN 2234:2017
A description is not available for this item.
June 1, 2012
Aerospace series - Cable, electrical, fire resistant - Technical specification; German and English version EN 2234:2012
This European Standard specifies the required characteristics and test procedures for fire resistant or fireproof electrical cables for use in aircraft electrical systems. These cables should also...
July 1, 2002
Aerospace series - Cables, electrical, fire-resistant - Technical specification
A description is not available for this item.
June 1, 1995
Aerospace series - Cables, electrical, fire-resistant - Technical specification
A description is not available for this item.

References

Advertisement