DIN 8075
Polyethylene (PE) pipes - PE 80, PE 100 - General quality requirements, testing; Text in German and English
| Organization: | DIN |
| Publication Date: | 1 August 2018 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This document applies to straight, round, seamless pipes made of polyethylene PE 80 and PE 100 with melt-mass flow rates from nominal 0,20 g/10 min up to 1,4 g/10 min, measured at 190 °C/5 kg.
This document is also valid for co-extruded layer pipes with regard to the general quality requirements; provided that the layers are made of materials with the same MRS-classification and the layers are substance-to-substan
It is pointed out that European product standards for specific scopes of application are available, which shall be taken into consideration. Some of these European product standards are listed in the bibliography for information. The European standards are subject of a continuous revision, therefore the completeness of the list cannot be guaranteed.
Document History