DIN EN ISO 20608
Dentistry - Powder jet handpieces and powders (ISO 20608:2018)
| Organization: | DIN |
| Publication Date: | 1 August 2018 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Dental equipment): | 11.060.20 |
scope:
This document specifies the general requirements, test methods, manufacturer's information, marking and packaging, independently of the design of the powder jet handpieces (see Figure 1).
This document applies to powder jet handpieces and their associated powders for use in the field of dentistry. They are used on patients to remove dental debris, discolourations and plaque and to clean and polish teeth where abrasion is a side effect.
It is also applicable to powder jet handpieces and their associated powders that are used in dentistry for air driven abrasion, e.g. minimally invasive cavity preparation, preparation of surfaces for adhesives and for the removal of cement residues where abrasion is part of the desired outcome.
This document is not applicable for the dental units that are employed to supply the powder jet handpieces.
This document is not applicable to dental prophylaxis handpieces (contra angles), or electrically driven plaque removers (scalers) or multifunctional handpieces (syringes).
Document History