DIN EN ISO 6507-3
Metallic materials - Vickers hardness test - Part 3: Calibration of reference blocks (ISO 6507-3:2018)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 July 2018 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This document specifies a method for the calibration of reference blocks to be used for the indirect verification of Vickers hardness testing machines, as specified in ISO 6507-2.
The method is applicable only for indentations with diagonals ≥0,020 mm.
Document History
DIN EN ISO 6507-3
July 1, 2018
Metallic materials - Vickers hardness test - Part 3: Calibration of reference blocks (ISO 6507-3:2018)
This document specifies a method for the calibration of reference blocks to be used for the indirect verification of Vickers hardness testing machines, as specified in ISO 6507-2.
The method is...
August 1, 2016
Metallic materials - Vickers hardness test - Part 3: Calibration of reference blocks (ISO/DIS 6507-3:2016); German and English version prEN ISO 6507-3:2016
A description is not available for this item.
March 1, 2006
Metallic materials - Vickers hardness test - Part 3: Calibration of reference blocks (ISO 6507-3:2005)
A description is not available for this item.
January 1, 1998
Metallic materials - Vickers hardness test - Part 3: Calibration of reference blocks (ISO 66507-3:1997)
A description is not available for this item.