CEI EN IEC 61281-1

Fibre optic communication subsystems Part 1: Generic specification

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2018
Status: active
Page Count: 48
ICS Code (Fibre optic systems in general): 33.180.01
scope:

This part of IEC 61281 is a generic specification for fibre optic communication subsystems (FOCSs).

The parameters defined herein form a specifiable minimum set of specifications that are common to all fibre optic subsystems. Additional parameters can be used depending on the particular application and technology. Those additional parameters will be specified in the relevant documents, as appropriate.

Each specified parameter is measured using one of the test procedures. The use of these parameters for system design is given in design guides.

Document History

CEI EN IEC 61281-1
June 1, 2018
Fibre optic communication subsystems Part 1: Generic specification
This part of IEC 61281 is a generic specification for fibre optic communication subsystems (FOCSs). The parameters defined herein form a specifiable minimum set of specifications that are common to...
May 1, 2001
Fibre optic communication subsystems - Part 1: Generic specification
La presente Norma fornisce le specifiche generiche di un sottosistema di telecomunicazione in fibra ottica. I sottosistemi sono classificati in famiglie aventi specifiche intermedie comuni. I...

References

Advertisement