CEI EN IEC 60051-5

Direct acting indicating analogue electrical measuring instruments and their accessories Part 5: Special requirements for phase meters, power factor meters and synchroscopes

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2018
Status: active
Page Count: 26
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This part of IEC 60051 applies to direct acting indicating phase meters, power factor meters and synchroscopes having an analogue display.

This document also applies to non-interchangeable accessories (as defined in 3.1.23 of IEC 60051-1:2016) used with phase meters, power factor meters and synchroscopes.

This document also applies to a phase meter or power factor meter whose scale marks do not correspond directly to its electrical input quantity, provided that the relationship between them is known.

Document History

CEI EN IEC 60051-5
June 1, 2018
Direct acting indicating analogue electrical measuring instruments and their accessories Part 5: Special requirements for phase meters, power factor meters and synchroscopes
This part of IEC 60051 applies to direct acting indicating phase meters, power factor meters and synchroscopes having an analogue display. This document also applies to non-interchangeable...
May 1, 1997
Direct acting indicating analogue electrical measuring instruments and their accessories - Part 5: Special requirements for phase meters, power factor meters and synchronoscopes
La Norma si applica ai fasometri, ai misuratori del fattore di potenza e ai sincronoscopi indicatori analogici ad azione diretta, e agli accessori non intercambiabili utilizzati con tali strumenti....
January 1, 1991
Strumenti di misura elettrici indicatori analogici ad azione diretta e loro accessori. - Parte 5 - Prescrizioni particolari per i fasometri, per i misuratori del fattore di potenza e per i sincronoscopi
Conforme alla Norma Europea CENELEC EN 60051-5, contestuale alla Pubblicazione IEC 51-5 (1985), la Norma si applica ai fasometri, ai misuratori del fattore di potenza e ai sincronoscopi indicatori...

References

Advertisement