NACE SP0375

Field-Applied Underground Wax Coating Systems for Underground Metallic Pipes: Application, Performance, and Quality Control

active, Most Current
Buy Now
Organization: NACE
Publication Date: 24 April 2018
Status: active
Page Count: 16
scope:

This standard covers hot- and cold-applied wax and component wrappers and wax-based tape coating systems for the protection of underground metallic pipe. It outlines material requirements for hot- and cold-applied wax coatings, and handling of the coated components.

Tables 1 through 5 provide material requirements and reference ASTM(1) standard test methods for the various coating materials discussed. 

Any reference made to wax-based tape coating and wax-based primer in this standard also applies to petrolatum tape and petrolatum primer.

Hot-applied wax coatings may be applied by machine as a line-travel operation in the field or by hand. Cold-applied wax and wax-based tape coatings are applied only by hand. These coatings may be used for new construction, damaged coating rehabilitation, as well as coating replacement. 

The surface preparation required for hot-applied wax coatings differs from the surface preparation required for cold-applied wax and wax-based tape coatings.

Document History

NACE SP0375
April 24, 2018
Field-Applied Underground Wax Coating Systems for Underground Metallic Pipes: Application, Performance, and Quality Control
This standard covers hot- and cold-applied wax and component wrappers and wax-based tape coating systems for the protection of underground metallic pipe. It outlines material requirements for hot-...
March 11, 2006
Field-Applied Underground Wax Coating Systems for Underground Pipelines: Application, Performance, and Quality Control
General This standard covers hot- and cold-applied wax and component wrappers and wax-tape coating systems for the protection of underground metallic pipe, fittings, and valves. It outlines material...
April 28, 1999
Wax Coating Systems for Underground Piping Systems
A description is not available for this item.
January 1, 1994
Wax Coating Systems for Underground Piping Systems
A description is not available for this item.

References

Advertisement