GMW15814

Thermoplastic Elastomers - Polyolefinic, Partially Crosslinked

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 July 2018
Status: active
Page Count: 6
scope:

Material Description. This specification covers the properties of black, general purpose, heat stabilized, thermoplastic vulcanizates containing partially crosslinked Ethylene-Propylene-Diene Monomer (EPDM) elastomer particles dispersed in a continuous Polypropylene (PP) matrix. These materials can be processed by extrusion and injection molding.

Material types are delineated by hardness values. The types and corresponding hardnesses available are identified in Appendix A, Table A1. 

Symbols. The material abbreviation according to ISO 18064 is >TPV-(EPDM + PP)<. 

Applicability. Typical applications include the following: seals and gaskets.

Document History

July 1, 2022
Thermoplastic Elastomers - Polyolefinic, Partially Crosslinked
This standard is inactive with no replacement.
GMW15814
July 1, 2018
Thermoplastic Elastomers - Polyolefinic, Partially Crosslinked
Material Description. This specification covers the properties of black, general purpose, heat stabilized, thermoplastic vulcanizates containing partially crosslinked Ethylene-Propylene-Diene Monomer...
January 1, 2013
Thermoplastic Elastomers - Polyolefinic, Partially Crosslinked
Material Description. This specification covers the properties of black, general purpose, heat stabilized, thermoplastic vulcanizates containing partially crosslinked Ethylene-Propylene-Diene Monomer...
September 1, 2008
Thermoplastic Elastomers - Polyolefinic, Partially Crosslinked
Material Description. This specification covers the properties of black, general purpose, heat stabilized, and thermoplastic vulcanizates containing partially crosslinked Ethylene- Propylene-Diene...

References

Advertisement