GMW17967

Polyamide 6, Glass Fiber Reinforced, Heat Stabilized, Non-Conductive for Electrical Components

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 July 2018
Status: active
Page Count: 4
scope:

Material Description. This specification describes glass fiber reinforced, heat stabilized, non-conductive, injection moldable polyamide 6 (nylon 6). This material is used for electrical components. Copper heat stabilizers are not allowed in this resin.

Symbols. The material abbreviations according to ISO 11469 are shown in Table 1.

Applicability. Electrical components, transmission components, any component requiring non-metallic heat stabilizers.

Remarks. The classification into groups is according to the different ranges of glass fiber content. Additional glass ranges will be added as they become necessary.

Document History

July 1, 2022
Polyamide 6, Glass Fiber Reinforced, Heat Stabilized, Non-Conductive for Electrical Components
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW17967
July 1, 2018
Polyamide 6, Glass Fiber Reinforced, Heat Stabilized, Non-Conductive for Electrical Components
Material Description. This specification describes glass fiber reinforced, heat stabilized, non-conductive, injection moldable polyamide 6 (nylon 6). This material is used for electrical components....

References

Advertisement