API TR 2577
Performance of Full-bore Vortex Meters for Measurement of Liquid Flows
| Organization: | API |
| Publication Date: | 1 July 2018 |
| Status: | active |
| Page Count: | 30 |
scope:
This technical report provides:
- documentation of performance characteristics of full-bore liquid vortex meters for measuring liquid hydrocarbon flows of different API gravity under the field operating conditions and under a controlled environment in a laboratory test facility with water as the proving fluid.
- limited laboratory proving facility test results using water as the calibration fluid of several and 2 in. (50 mm) and 4 in. (100 mm) commercially available full-bore vortex meters that are typically installed for non-custody transfer liquid installations.
- typical performance of full-bore 4-in. (100-mm) liquid vortex meters for liquid hydrocarbon measurement and to provide guidance in selecting liquid vortex meters for custody transfer measurement.
Document History