TSE - TS EN 50281-1-1/A1
Electrical apparatus for use in the presence of combustible dust - Part 1- 1: Electrical apparatus protected by enclosures; Construction and testing; Amendment A1
inactive
| Organization: | TSE |
| Publication Date: | 27 September 2005 |
| Status: | inactive |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
scope:
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.
Document History
February 2, 2006
Electrical apparatus for use in the presence of combustible dust Part 1-1: Electrical apparatus protected by enclosures construction and testing
Bu standard, yanici tozun, yangina veya patlama tehlikesineneden olabilecek miktarlarda bulunabildigi alanlarda kullanilan,mahfaza ve sicaklik sinirlandirmasi ile korunan elektriklicihazlari kapsar.
TS EN 50281-1-1/A1
September 27, 2005
Electrical apparatus for use in the presence of combustible dust - Part 1- 1: Electrical apparatus protected by enclosures; Construction and testing; Amendment A1
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
September 27, 2005
Electrical apparatus for use in the presence of combustible dust - Part 1- 1: Electrical apparatus protected by enclosures - Construction and testing
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
November 29, 2001
Electrical apparatus for use in the presence of combustible dust - Part 1-1: Electrical apparatus protected by enclosures - Construction and testing
Bu standard, bilgi işlemede uluslararası iletişimi kolaylaştırmak amacı ile hazırlanmış olup veri işleme ile ilgili seçilmiş terimlerin tariflerini ve bunlarla ilgili kayıtların arasındaki ilişkileri...