TSE - TS EN 60352-4
Solderless connections-Part 4:Solderless non-accessible insulation displacement connections-General requirements, test methods and practical guidance
active, Most Current
| Organization: | TSE |
| Publication Date: | 29 November 2001 |
| Status: | active |
| ICS Code (Connecting devices): | 29.120.20 |
scope:
- 0,25 mm il? 3,6 mm anma capi som iletkenlere sahip teller -0,05 mm2 il? 10 m2 kesit alanina sahip orgulu iletkenlere sahipteller, ile yapilan YS baglantilari kapsar.
Document History
TS EN 60352-4
November 29, 2001
Solderless connections-Part 4:Solderless non-accessible insulation displacement connections-General requirements, test methods and practical guidance
- 0,25 mm il? 3,6 mm anma capi som iletkenlere sahip teller -0,05 mm2 il? 10 m2 kesit alanina sahip orgulu iletkenlere sahipteller, ile yapilan YS baglantilari kapsar.