TSE - TS EN 60811-4-2

Insulating and sheathing materials of electric and optical fibre cables- Common test methods- Part 4: Methods specific to polyethylene and polypropylene compounds- Section 2: Tensile strength and elongation at breat after pre- conditioning; Wrapping test after thermal ageing in air- Measurement of mass increase; Long- term stability test; Test method for copper- catalysed oxidative degradation (IEC 60811-4-2:1990, modified)

inactive
Organization: TSE
Publication Date: 14 November 2001
Status: inactive
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

.Bu standard, gemilerde kullanilan kablolar dahil olmak uzerehaberlesme ve guc dagitim icin olan elektrik ve fiber optikkablolarin polimerik kilif ve yalitim malzemelerinin deneymetotlarini kapsar.

Document History

November 23, 2006
Insulating and sheathing materials of electric and optical cables - Common test methods - Part 4-2: Methods specific to polyethylene and polypropylene compounds - Tensile strength and elongation at break after conditioning at elevated temperature - Wrapping test after conditioning at elevated temperature - Wrapping test after thermal ageing in air - Measurement of mass increase - Long-term stability test - Test method for copper- catalyzed oxidative degradation
Bu standard, gemilerde ve kiyidan uzaktaki uygulamalar icinkullanilan kablolar dahil olmak uzere haberlesme ve guc dagitimicin olan elektrik ve fiber optik kablolarinin polimerik kilif veyalitim...
December 27, 2005
Insulating and sheathing materials of electric and optical cables - Common test methods - Part 4-2: Methods specific to polyethylene and polypropylene compounds - Tensile strength and elongation at break after conditioning at elevated temperature - Wrapping test after conditioning at elevated temperature - Wrapping test after thermal ageing in air - Measurement of mass increase - Long-term stability test - Test method for copper-catalysed oxidative degradation (IEC 60811-4- 2:2004)
Bu standard, emlak komisyonculuğu hizmetlerinin, işletmecilik, hizmet ortamının özellikleri, bulundurulması gerekli araç - gereç ve çalışanların özellikleri ile ilgili genel kurallarını kapsar
TS EN 60811-4-2
November 14, 2001
Insulating and sheathing materials of electric and optical fibre cables- Common test methods- Part 4: Methods specific to polyethylene and polypropylene compounds- Section 2: Tensile strength and elongation at breat after pre- conditioning; Wrapping test after thermal ageing in air- Measurement of mass increase; Long- term stability test; Test method for copper- catalysed oxidative degradation (IEC 60811-4-2:1990, modified)
.Bu standard, gemilerde kullanilan kablolar dahil olmak uzerehaberlesme ve guc dagitim icin olan elektrik ve fiber optikkablolarin polimerik kilif ve yalitim malzemelerinin deneymetotlarini kapsar.
Advertisement