TSE - TS EN ISO 10724-2
Plastics - Injection moulding of test specimens of thermosetting powder moulding compounds (PMCs) - Part 2: Small plates (ISO 10724-2:1998
active, Most Current
| Organization: | TSE |
| Publication Date: | 17 February 2005 |
| Status: | active |
| ICS Code (Thermosetting materials): | 83.080.10 |
scope:
Bu standard cesitli deneyler icin kullanilan (EK A) tercihan 1mm (Tip D1ya 2 mm (Tip D2)kalinliginda 60mmx60 mm boyutunda kucukplakalarin enjeksiyonla kaliplanmasi icin kullanilan iki adet ikibosluklu Tip D1 ve Tip D2 ISO kaliplarini kapsar.
Document History
TS EN ISO 10724-2
February 17, 2005
Plastics - Injection moulding of test specimens of thermosetting powder moulding compounds (PMCs) - Part 2: Small plates (ISO 10724-2:1998
Bu standard cesitli deneyler icin kullanilan (EK A) tercihan 1mm (Tip D1ya 2 mm (Tip D2)kalinliginda 60mmx60 mm boyutunda kucukplakalarin enjeksiyonla kaliplanmasi icin kullanilan iki adet...
November 21, 2000
Plastics- Injection moulding of test specimens of thermosetting powder moulding compounds (PMCs)- Part 2: Small plates (ISO 10724-2:1998)
A description is not available for this item.