SNV - SN EN 3532
Aerospace series - Steel FE-PM2701 (X2NiCoMo18-8-5) - Vacuum induction melted and vacuum arc remelted - Solution treated and precipitation treated - Plate - 6 mm < or = to a < or = to 40 mm - 1 750 MPa < or = to Rm < or = to 2 000 MPa
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 June 2007 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Steels): | 49.025.10 |
Document History
SN EN 3532
June 1, 2007
Aerospace series - Steel FE-PM2701 (X2NiCoMo18-8-5) - Vacuum induction melted and vacuum arc remelted - Solution treated and precipitation treated - Plate - 6 mm < or = to a < or = to 40 mm - 1 750 MPa < or = to Rm < or = to 2 000 MPa
A description is not available for this item.