ASME/BPVC - CASE N-755

N-755 Use of Polyethylene (PE) Plastic Pipe Sections III, Division I and XI Supp 1

inactive, Most Current
Organization: ASME/BPVC
Publication Date: 1 January 2007
Status: inactive
Page Count: 1
scope:

(a) This Case contains rules for the construction of Class 3 polyethylene pressure piping components at temperatures not exceeding140°F. Design pressures shall not exceed 150 psi for temperatures of 140°F and less. Use of these materials is permitted only for buried Plant Service Water Systems that are classified as Class 3.

(b) Terms relating to polyethylene as used in this Case are defined in -9000.

Document History

CASE N-755
January 1, 2007
N-755 Use of Polyethylene (PE) Plastic Pipe Sections III, Division I and XI Supp 1
(a) This Case contains rules for the construction of Class 3 polyethylene pressure piping components at temperatures not exceeding140°F. Design pressures shall not exceed 150 psi for temperatures of...

References

Advertisement