SNV - SN EN 3526

Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Sheet and strip - 0,5 mm < or = to a < or = to 6 mm - 980 MPa < or = to Rm < or = to 1 180 MPa

inactive
Organization: SNV
Publication Date: 1 June 2007
Status: inactive
Page Count: 8
ICS Code (Steels): 49.025.10

Document History

January 1, 2024
Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Sheets and strips - 0,5 mm ≤ a ≤ 6 mm - 980 MPa ≤ Rm ≤ 1 180 MPa
This document specifies the requirements relating to: Steel 15CrMoV6 (1.7334) Air melted Hardened and tempered Sheets and strips 0,5 mm ≤ a ≤ 6 mm 980 MPa ≤ Rm ≤ 1 180 MPa for aerospace...
SN EN 3526
June 1, 2007
Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Sheet and strip - 0,5 mm < or = to a < or = to 6 mm - 980 MPa < or = to Rm < or = to 1 180 MPa
A description is not available for this item.
Advertisement