DS/EN 1171

Industrial valves - Cast iron gate valves

inactive
Organization: DS
Publication Date: 25 February 2003
Status: inactive
Page Count: 22
ICS Code (Gate valves): 23.060.30
scope:

This standard specifies the requirements for cast iron gate valves with flanged ends, socket ends or spigot ends. This standard is applicable to cast iron gate valves mainly used for industrial and general-purpose applications. However, they can be used for other applications provided the requirements of the relevant performance standards are met. The range of nominal sizes covered is: DN 40; DN 50; DN 65; DN 80; DN 100; DN 125; DN 150; DN 200; DN 250; DN 300; DN 350; DN 400; DN 450; DN 500; DN 600; DN 700; DN 800; DN 900; DN 1000.

Document History

September 11, 2015
Industrial valves - Cast iron gate valves
This European Standard specifies the requirements for cast iron gate valves with flanged ends, socket ends or spigot ends. This standard is applicable to cast iron gate valves mainly used for...
DS/EN 1171
February 25, 2003
Industrial valves - Cast iron gate valves
This standard specifies the requirements for cast iron gate valves with flanged ends, socket ends or spigot ends. This standard is applicable to cast iron gate valves mainly used for industrial and...
Industrial valves - Cast iron gate valves
This European Standard specifies the requirements for cast iron gate valves with flanged ends, socket ends or spigot ends. This standard is applicable to cast iron gate valves mainly used for...
Industrial valves - Cast iron gate valves
This European Standard specifies the requirements for cast iron gate valves with flanged ends, socket ends or spigot ends. This standard is applicable to cast iron gate valves mainly used for...
Advertisement