FORD - WSK-M1J208-A2

LACQUER, CLEAR, EDGE CORROSION PROTECTION, SPRAY APPLICATION ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 17 December 2007
Status: inactive
Page Count: 3
scope:

The materials defined by these specifications are solvent borne air drying rust preventives which contain an UV marker in order to identify over-spray areas after application. They dry to clear elastic films with high corrosion resistance.

Document History

June 25, 2012
LACQUER, CLEAR, EDGE CORROSION PROTECTION, SPRAY APPLICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent borne air drying rust preventives which contain an UV marker in order to identify over-spray areas after application. They dry to clear...
WSK-M1J208-A2
December 17, 2007
LACQUER, CLEAR, EDGE CORROSION PROTECTION, SPRAY APPLICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent borne air drying rust preventives which contain an UV marker in order to identify over-spray areas after application. They dry to clear...
June 10, 2003
LACQUER, CLEAR, EDGE CORROSION PROTECTION, SPRAY APPLICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are solvent borne air drying rust preventives which contain an UV marker in order to identify over-spray areas after application. They dry to...
September 8, 2000
LACQUER, CLEAR, EDGE CORROSION PROTECTION, SPRAY APPLICATION
1. SCOPE The materials defined by these specifications are solvent borne air drying rust preventives which contain an UV marker in order to identify over-spray areas after application. They dry to...
February 1, 1991
LACQUER, CLEAR, EDGE CORROSION PROTECTION, SPRAY APPLICATION
1. SCOPE The materials defined by these specifications are solvent borne air drying rust preventives which contain an UV marker in order to identify overspray areas after application. They dry to...

References

Advertisement