DSF/ISO/FDIS 22621-1

Plastics piping systems for the supply of gaseous fuels for maximum operating pressures up to and including 2 MPa (20 bar) - Polyamide (PA) - Part 1: Genera

pending
Organization: DS
Publication Date: 15 September 2007
Status: pending
Page Count: 37

Document History

December 13, 2007
Plastics piping systems for the supply of gaseous fuels for maximum operating pressures up to and including 2 MPa (20 bar) - Polyamide (PA) - Part 1: General
This part of ISO 22621 specifies the general properties of polyamide (PA) compounds for the manufacturing of pipes, fittings and valves made from these compounds, intended to be used for the supply...
DSF/ISO/FDIS 22621-1
September 15, 2007
Plastics piping systems for the supply of gaseous fuels for maximum operating pressures up to and including 2 MPa (20 bar) - Polyamide (PA) - Part 1: Genera
A description is not available for this item.
Advertisement