FORD WSS-M1J215-A
ENAMEL, AIR DRYING, WATER REDUCIBLE, LOW GLOSS BLACKOUT, LOW VOC ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 17 December 2007 |
| Status: | active |
| Page Count: | 4 |
scope:
The material defined by this specification is a chrome-free low gloss blackout air-dry or force-dry water reducible paint with low VOC content.
Document History
May 9, 2022
ENAMEL, AIR DRYING, WATER REDUCIBLE, LOW GLOSS BLACKOUT, LOW VOC ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a chrome-free low gloss blackout air-dry or force-dry water reducible paint with low VOC content.
FORD WSS-M1J215-A
December 17, 2007
ENAMEL, AIR DRYING, WATER REDUCIBLE, LOW GLOSS BLACKOUT, LOW VOC ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a chrome-free low gloss blackout air-dry or force-dry water reducible paint with low VOC content.
June 10, 2003
ENAMEL, AIR DRYING, WATER REDUCIBLE, LOW GLOSS BLACKOUT, LOW VOC ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a chrome-free low gloss blackout air-dry or force-dry water reducible paint with low VOC content.
February 27, 1997
ENAMEL, AIR DRY, WATER REDUCIBLE, LOW GLOSS BLACKOUT, LOW VOC
1. SCOPE The material defined by this specification is a chrome-free low gloss blackout air-dry or force-dry water reducible paint with low VOC content.