DS/CEN/TS 14758-2
Plastics piping systems for non-pressure underground drainage and sewerage – Polypropylene with mineral modifier(s) (PP-MD) – Part 2: Guidance for the assessment of conformity
| Organization: | DS |
| Publication Date: | 20 September 2007 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
scope:
This European Technical Specification gives guidance for the assessment of conformity to be included in the manufacturer's quality plan as part of the quality system. This Technical Specification includes: a) requirements for materials, components, joints and assemblies given in EN 14758-1; b) requirements for the manufacturer's quality system; NOTE 1: It is recommended that the quality system conforms to EN ISO 9001 [1]. c) definitions and procedures to be applied if third party certification is involved. NOTE 2: If third party certification is involved, it is recommended that the certification body is accredited to EN 45011 [2] or EN 45012 [3], as applicable. This Technical Specification is applicable to piping systems made of polypropylene (PP-MD) intended to be used for non pressure underground drainage and sewerage outside building structures (application area code "U"), reflected in the marking of products by "U"; and non pressure underground drainage and sewerage for both buried in the ground within the building structure (application area code "D") and outside the building structure (application area code "U"), reflected in the marking of products by "UD".
Document History