TSE - TS EN 300113-2 V1.1.1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Land mobile service; Radio equipment intended for the transmission of data (and speech) and having an antenna connector; Part 2: Harmonized EN covering essential requirements under article 3.2 of the R&TTE Directive
| Organization: | TSE |
| Publication Date: | 26 February 2003 |
| Status: | inactive |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
Bu standard, mevcut band genisliklerini kullanan kanalgenislikleri 12.5 kHz, 20 kHz ve 25 kHz olan 30 MHz ve 1 GHz radyofrekanslari arasinda calisan ve veri iletimi icin kullanimiamaclanan kara seyyar hizmetinde kullanim icin sabit zarfli acisalmodulasyon sistemlerine uygulanir. Bu standard veri ve/veya konusmailetimi icin kullanimi amaclanan ve dahili yada harici bir antenbaglayiciya sahip analog yada birlestirilmis analog ve sayisalradyo cihazlarini kapsar.
Document History