TSE - TS 8061

Reference Coupler for the Measurement of Hearing Aids Using Earphones Coupled To the Ear Means of Ear Inserts

inactive, Most Current
Organization: TSE
Publication Date: 6 March 1990
Status: inactive
ICS Code (Accessories): 33.160.50
ICS Code (Aids for disabled and handicapped persons in general): 11.180.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

Bu standard, kulak kaliplari veya benzer elemanlar vasitasiylakulaga sokularak baglastirilan kulaklik elemanlarina sahip havailetimli isitme cihazlarinin 200 Hz'de 5000 Hz'ye kadar olanfrekans bolgesindeki fiziksel calisma niteligi karakteristiklerinintayin edilmesi icin, kulaklik elemanlarinin belirli bir akustikempedansla.......

Document History

TS 8061
March 6, 1990
Reference Coupler for the Measurement of Hearing Aids Using Earphones Coupled To the Ear Means of Ear Inserts
Bu standard, kulak kaliplari veya benzer elemanlar vasitasiylakulaga sokularak baglastirilan kulaklik elemanlarina sahip havailetimli isitme cihazlarinin 200 Hz'de 5000 Hz'ye kadar olanfrekans...
Advertisement