DLA - SMD-5962-89549

MICROCIRCUITS, DIGITAL, BIPOLAR, PIPELINE REGISTER WITH SHADOW REGISTER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 10 May 1989
Status: active
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 29818A Pipeline register with serial shadow register diagnostics

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline K F-6 (24-lead, .640" × .420" × .090"), flat package L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), square leadless chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage range - - - - - - - - - - - - - - - - −1.5 V dc to +6.0 V dc Storage temperature range - - - - - - - - - - - - - −65°C to +150°C DC output voltage - - - - - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc DC output current into outputs - - - - - - - - - - - 100 mA DC input current - - - - - - - - - - - - - - - - - - −3O mA to +5.0 mA Maximum power dissipation (PD) 1/ - - - - - - - - - 1.35 W Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - +150°C

Supply voltage range (VCC) - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high level input voltage (VIM) - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - 0.8 V dc Case operating temperature range (TC) - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

SMD-5962-89549
May 10, 1989
MICROCIRCUITS, DIGITAL, BIPOLAR, PIPELINE REGISTER WITH SHADOW REGISTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement