TSE - TS EN ISO 13934-2

Textiles - Tensile properties of fabrics - Part 2: Determination of maximum force using the grab method

inactive
Organization: TSE
Publication Date: 7 March 2002
Status: inactive
ICS Code (Textile fabrics): 59.080.30
scope:

Bu standard, tekstil kumaslarda en buyuk kuvvetin tayini icinuygulanan ve kavrama metodu olarak bilinen bir islemi kapsar.

Document History

April 1, 2016
Textile ? Tensile properties of fabrics ? Part 2: Determination of maximum force using grab method (ISO 13934-2:2014)
ISO 13934?un bu bolumu, tekstil kumaslarinin azami kuvvetinitayin etmek icin kavrama deneyi olarak bilinen bir islemi kapsar.Not ? ISO 13934-1, serit deneyi olarak bilinen yontemi kapsar. Buyontem,...
April 29, 2014
Textiles - Tensile properties of fabrics - Part 2: Determination of maximum force using the grab method
A description is not available for this item.
TS EN ISO 13934-2
March 7, 2002
Textiles - Tensile properties of fabrics - Part 2: Determination of maximum force using the grab method
Bu standard, tekstil kumaslarda en buyuk kuvvetin tayini icinuygulanan ve kavrama metodu olarak bilinen bir islemi kapsar.
Advertisement