TSE - TS HD 428.2.1 S1

Three phase- oil- immersed distribution transformers 50 Hz from 50 to 2500 kVA with highest voltage for equipment not exceeding 36 kV Part 2: Distribution transformerks with cable boxes on the high- voltage and/or low-voltage side- Section 1:General requirements

inactive, Most Current
Organization: TSE
Publication Date: 27 April 2003
Status: inactive
ICS Code (Transformers. Reactors): 29.180
scope:

Bu standard HD 428.1'de belirtildigi gibi 24 kV'a kadar olandagitim transformatorlerini kapsar.

Document History

TS HD 428.2.1 S1
April 27, 2003
Three phase- oil- immersed distribution transformers 50 Hz from 50 to 2500 kVA with highest voltage for equipment not exceeding 36 kV Part 2: Distribution transformerks with cable boxes on the high- voltage and/or low-voltage side- Section 1:General requirements
Bu standard HD 428.1'de belirtildigi gibi 24 kV'a kadar olandagitim transformatorlerini kapsar.
Advertisement