TSE - TS EN ISO 15652

Small craft - Remote steering systems for inboard mini jet boats

active, Most Current
Organization: TSE
Publication Date: 27 September 2005
Status: active
ICS Code (Small craft): 47.080
scope:

This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.

Document History

TS EN ISO 15652
September 27, 2005
Small craft - Remote steering systems for inboard mini jet boats
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
Advertisement