TSE - TS 8497

Connectors for frequencies Below 3 MHz Edge Soced Connectors With Closed Ends and Having a Contact Spacing of 2,54 mm Mating Either With Board Mounted Connectors or Printed Wiring Boards With Edge Board Contacts- Multi-Row Board Mounted Printed Circuit Connectors Having Contact and Termination Spacing on a 2,54 mm Square Grid

active, Most Current
Organization: TSE
Publication Date: 23 October 1990
Status: active
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

Bu standard, heriki yonde 2,54 mm'lik kontak aralikli, yuksekyogunluklu kontak duzenlemesine sahip, dikdortgen seklinde, cokkontakli (64 kontakli) erkek ve disi baglayicilar grubunu kapsar.Bu baglayicilar, TS 1829'da aciklanan 2,54 mm'lik bir temel izgarakullanan baskili devre levhalarinda kullanilmak uzeretasarimlanmistir......

Document History

TS 8497
October 23, 1990
Connectors for frequencies Below 3 MHz Edge Soced Connectors With Closed Ends and Having a Contact Spacing of 2,54 mm Mating Either With Board Mounted Connectors or Printed Wiring Boards With Edge Board Contacts- Multi-Row Board Mounted Printed Circuit Connectors Having Contact and Termination Spacing on a 2,54 mm Square Grid
Bu standard, heriki yonde 2,54 mm'lik kontak aralikli, yuksekyogunluklu kontak duzenlemesine sahip, dikdortgen seklinde, cokkontakli (64 kontakli) erkek ve disi baglayicilar grubunu kapsar.Bu...
Advertisement