TSE - TS 61-22
Fasteners-ISO Metric Screw Threads-Section: 22 Limits of Sizes For Fine Screw Threads Within The Range 1 to 24,5 mm Nominal Diameter, Together With The Commonly Used Tolerance Classes
active, Most Current
| Organization: | TSE |
| Publication Date: | 19 April 1994 |
| Status: | active |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
Bu standard, temel profili TS 61-20'ye uygun, TS 61-15'deverilen kucuk capin en kucuk degeri icin Rmin=0'125 P=H/7 ve enbuyuk degeri icin dis dibi yuvarlakligi R=0,144 P=H/6 seklindetayin edilen anma caplari 1 mm-24,5 mm olan ince adimli ISO metrikvidalar icin en cok kullanilan tolerans siniflarina gorebelirlenmis sinir olculerini kapsar.
Document History
TS 61-22
April 19, 1994
Fasteners-ISO Metric Screw Threads-Section: 22 Limits of Sizes For Fine Screw Threads Within The Range 1 to 24,5 mm Nominal Diameter, Together With The Commonly Used Tolerance Classes
Bu standard, temel profili TS 61-20'ye uygun, TS 61-15'deverilen kucuk capin en kucuk degeri icin Rmin=0'125 P=H/7 ve enbuyuk degeri icin dis dibi yuvarlakligi R=0,144 P=H/6 seklindetayin edilen anma...