TSE - TS EN 60383-1/A11

Insulators for overhead lines with a nominal voltage above 1 kV -- Part 1: Ceramic or glass insulator units for a.c. systems - Definitions, test methods and acceptance criteria

active, Most Current
Organization: TSE
Publication Date: 17 January 2006
Status: active
ICS Code (Electrical engineering (Vocabularies)): 01.040.29
ICS Code (Insulators): 29.080.10
scope:

Bu standard, anma gerilimi 1000 Volt dan daha buyuk olan,frekansi 100 Hz'i asmayan a.a. enerji nakil hatlari ve elektriklicer hava hatlarinda kullanilan seramik veya cam malzemeden yapilmisizolatorleri kapsar

Document History

TS EN 60383-1/A11
January 17, 2006
Insulators for overhead lines with a nominal voltage above 1 kV -- Part 1: Ceramic or glass insulator units for a.c. systems - Definitions, test methods and acceptance criteria
Bu standard, anma gerilimi 1000 Volt dan daha buyuk olan,frekansi 100 Hz'i asmayan a.a. enerji nakil hatlari ve elektriklicer hava hatlarinda kullanilan seramik veya cam malzemeden...
December 15, 1998
Insulators for overhead lines with a nominal voltage above 1000V Part 1: Ceramic or glass insulator units for a.c. systems-Definitions, Test methods and acceptance criteria.
Bu standard, anma gerilimi 1000 Volt dan daha buyuk olan,frekansi 100 Hz'i asmayan a.a. enerji nakil hatlari ve elektriklicer hava hatlarinda kullanilan seramik veya cam malzemeden...
Advertisement