TSE - TS EN 12712

Plastics jerricans - Jerricans with a nominal capacity of 20 l to 60 l for optimal utilization of pallet sizes 800 mm x 1200 mm, 1000 mm x 1200 mm and 1140 mm x 1140 mm

active, Most Current
Organization: TSE
Publication Date: 18 November 2003
Status: active
ICS Code (Barrels. Drums. Canisters): 55.140
scope:

Bu standard, 800 mm x 1200 mm, 1000 mm x 1200 mm ve 1140 mm x1140 mm boyutlu paletlerin optimal kullanimi icin anma kapasiteleri20 L il? 60 L olan bidonlarin ozelliklerini ve boyutlarinikapsar.

Document History

TS EN 12712
November 18, 2003
Plastics jerricans - Jerricans with a nominal capacity of 20 l to 60 l for optimal utilization of pallet sizes 800 mm x 1200 mm, 1000 mm x 1200 mm and 1140 mm x 1140 mm
Bu standard, 800 mm x 1200 mm, 1000 mm x 1200 mm ve 1140 mm x1140 mm boyutlu paletlerin optimal kullanimi icin anma kapasiteleri20 L il? 60 L olan bidonlarin ozelliklerini ve boyutlarinikapsar.
Advertisement