TSE - TS EN 738-1/A1

Pressure regulators for use with medical gases - Part 1: Pressure regulators and pressure regulators with flow metering devices; Amendment A1

inactive, Most Current
Organization: TSE
Publication Date: 27 September 2005
Status: inactive
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
ICS Code (Pressure regulators): 23.060.40
scope:

This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.

Document History

TS EN 738-1/A1
September 27, 2005
Pressure regulators for use with medical gases - Part 1: Pressure regulators and pressure regulators with flow metering devices; Amendment A1
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
November 4, 1997
Pressure regulators for use with medical gases- Part 1:Pressure regulators and pressure regulators with flow metering devices
A description is not available for this item.
Advertisement