DS/CLC/TR 50452

Railway applications - Radio remote control system of traction vehicle for freight traffic in multiple traction operation

active, Most Current
Buy Now
Organization: DS
Publication Date: 20 June 2007
Status: active
Page Count: 10
ICS Code (Railway rolling stock in general): 45.060.01
scope:

The purpose of this Technical Report is to serve as a guideline for the application of radio remote
control system of traction vehicles for multitraction operation.
The European Standard EN 50239 is applicable for the radio remote control system of traction
vehicles for freight traffic. This standard sets out 14 application examples. It does not include an
example of multitraction operation; it only includes an example whereby a traction vehicle is controlled
by an appropriate driving trailer in a train consist (example 13 of EN 50239).
This Technical Report is based on EN 50239 and provides an indication of the additional requirements
relevant for the multitraction application.

Document History

DS/CLC/TR 50452
June 20, 2007
Railway applications - Radio remote control system of traction vehicle for freight traffic in multiple traction operation
The purpose of this Technical Report is to serve as a guideline for the application of radio remote control system of traction vehicles for multitraction operation. The European Standard EN 50239 is...

References

Advertisement