TSE - TS HD 428.4 S1

Three phase oil ? Immersed distribution transformers 50 Hz, from 50 to 2500 kVA with highest voltage for equipment not exceeding 36 Kv- Part 4: Determination of the power rating of a transformer loaded with non ? sinusoidal currents

inactive, Most Current
Organization: TSE
Publication Date: 12 April 2004
Status: inactive
ICS Code (Transformers. Reactors): 29.180
scope:

Bu standard, musade edilen en buyuk degerleri gecmeyen harmonikfaktorlu yuk akimi olmasi durumunda HD 428 kapsaminda olan ve tarifedilen yagli bir dagitim transformatorunun yuklenebilirliginibelirlemek icin bir kullanici kilavuzunu kapsar.

Document History

TS HD 428.4 S1
April 12, 2004
Three phase oil ? Immersed distribution transformers 50 Hz, from 50 to 2500 kVA with highest voltage for equipment not exceeding 36 Kv- Part 4: Determination of the power rating of a transformer loaded with non ? sinusoidal currents
Bu standard, musade edilen en buyuk degerleri gecmeyen harmonikfaktorlu yuk akimi olmasi durumunda HD 428 kapsaminda olan ve tarifedilen yagli bir dagitim transformatorunun...
November 21, 2000
Three phase- oil- immersed distribution transformers 50 Hz from 50 to 2500 kVA with highest voltage for equipment not exceeding 36 kV Part 4: Determination of the power rating of a transformer loaded with non- sinusodial currents
A description is not available for this item.
Advertisement