DS/ISO 3211

Anodizing of aluminium and aluminium alloys - Assessment of resistance of anodic oxide coatings to cracking by deformation

inactive, Most Current
Organization: DS
Publication Date: 29 January 1988
Status: inactive
Page Count: 4
ICS Code (Surface treatment): 25.220.20
scope:

The standard specifies an empirical method for assessing the resistance of anodic oxide coatings to cracking by deformation which these coatings may undergo. This method is applicable particularly to sheets with thin anodic oxide coatings (thickness less than 5 micrometres).

Document History

DS/ISO 3211
January 29, 1988
Anodizing of aluminium and aluminium alloys - Assessment of resistance of anodic oxide coatings to cracking by deformation
The standard specifies an empirical method for assessing the resistance of anodic oxide coatings to cracking by deformation which these coatings may undergo. This method is applicable particularly to...

References

Advertisement