TSE - TS 10681

Base Material for Printed Circuits Part 2: Copper Clad Base Materilas Section 9: Epoxide Cellulose Paper Core, Epoxide Glass Cloth Surfaces Copperclad Laminated Sheet of Defined Flambility (Vertical Burning Test)

inactive, Most Current
Organization: TSE
Publication Date: 26 January 1993
Status: inactive
ICS Code (Printed circuits and boards): 31.180
scope:

Bu standard, bir ya da her iki yuzeyi bakir kaplanmis,kalinliklari 0,7 mm'den 6,4 mm'ye kadar olan, aleve dayanikliligidikey yanma deneyi ile tarif edilmis ic kisimda epoksi selulozkagit yuzeylerde bakir kapli epoksi cam kumas tabakalar bulunantemel malzemeleri kapsar.

Document History

TS 10681
January 26, 1993
Base Material for Printed Circuits Part 2: Copper Clad Base Materilas Section 9: Epoxide Cellulose Paper Core, Epoxide Glass Cloth Surfaces Copperclad Laminated Sheet of Defined Flambility (Vertical Burning Test)
Bu standard, bir ya da her iki yuzeyi bakir kaplanmis,kalinliklari 0,7 mm'den 6,4 mm'ye kadar olan, aleve dayanikliligidikey yanma deneyi ile tarif edilmis ic kisimda epoksi selulozkagit yuzeylerde...
Advertisement