TSE - TS 12735/T1
Corrugating medium- Determination of edge crush resistance after laboratory flutting
active, Most Current
| Organization: | TSE |
| Publication Date: | 10 January 2002 |
| Status: | active |
| ICS Code (Packaging materials and accessories): | 55.040 |
scope:
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.
Document History
TS 12735/T1
January 10, 2002
Corrugating medium- Determination of edge crush resistance after laboratory flutting
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
April 9, 2001
Corrugating medium- Determination of edge crush resistance after laboratory flutting
Bu standard, oluk tabakasi kagidinin dikey ezilme dayaniminintayini metodunu dairdir.