TSE - TS IEC 60055-2

Peper-Insulated Metal Sheated Cables For Rated Voltages Up To 18/30 kV (With Copper or Aluminium Consuctors And Excuding Gas-Pressure And Oil-Filed Cables Part 2-General And Construction Requirements

active, Most Current
Organization: TSE
Publication Date: 5 March 1996
Status: active
ICS Code (Cables): 29.060.20
scope:

Bu standard, bakir veya aluminyum iletkenli, emprenye edilmiskagit yalitimli, kursun kilifli, beyan gerilimleri (nolu) 06/1kV'dan 18/30 kV'a kadar olan kablolarin (gaz basincli ve yaglikablolar haric) genel ozelliklerini ve yapilisini kapsar.

Document History

TS IEC 60055-2
March 5, 1996
Peper-Insulated Metal Sheated Cables For Rated Voltages Up To 18/30 kV (With Copper or Aluminium Consuctors And Excuding Gas-Pressure And Oil-Filed Cables Part 2-General And Construction Requirements
Bu standard, bakir veya aluminyum iletkenli, emprenye edilmiskagit yalitimli, kursun kilifli, beyan gerilimleri (nolu) 06/1kV'dan 18/30 kV'a kadar olan kablolarin (gaz basincli ve yaglikablolar...
Advertisement