TSE - TS EN 60831-1
Shunt power capacitors of the self-healing type for a.c.systems having a rated voltage up to and including 1000 V; part 1: general, performance, testing and rating; safety requirements; guide for installation and operation
inactive
| Organization: | TSE |
| Publication Date: | 27 November 2001 |
| Status: | inactive |
| ICS Code (Power capacitors): | 31.060.70 |
scope:
.Bu standard, beyan gerilimi 1000 V dahil 1000 V'a kadar olana.a. guc sistemlerinin guc faktoru duzeltmeleri icin kullanilankondansato
Document History
April 28, 2016
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1000 V - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation (IEC 60831-1:2014/COR 1:2014)
A description is not available for this item.
March 24, 2016
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1000 V - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
Bu standard, TS EN 60831-1:2014 standardina olan degisikliklerikapsar.
March 19, 2015
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 000 V - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation (IEC 60831-1:2014)
Bu standard, beyan gerilimi 1000 V?a kadar (1000 V d?hil) olanve frekansi 15 Hz ila 60 Hz olan a.a. guc sistemlerinin ozellikleguc faktoru duzeltmesi icin kullanilmasi amaclanan...
October 30, 2014
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1000 V - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
Bu standard, beyan gerilimi 1000 V'a kadar olan (d?hil) ve 15 Hzila 60 Hz frekanslarindaki a.a. guc sistemlerinin ozellikle gucfaktorunun duzeltilmesi icin kullanilmasi amaclanan kondansatorbirimleri...
February 8, 2005
Shunt power capacitors of the self-healing type for a.c.systems having a rated voltage up to and including 1000 V; part 1: general, performance, testing and rating; safety requirements; guide for installation and operation (Amendment 1)
Bu standard, 30 bar deney basıncında çevre sıcaklıklarına maruz kalan, su kapasitesi 0,5 litre ile 150 litre (dahil) arasında olan, tamamen sarılı kompozit sıvılaştırılmış petrol gazı (LPG)...
TS EN 60831-1
November 27, 2001
Shunt power capacitors of the self-healing type for a.c.systems having a rated voltage up to and including 1000 V; part 1: general, performance, testing and rating; safety requirements; guide for installation and operation
.Bu standard, beyan gerilimi 1000 V dahil 1000 V'a kadar olana.a. guc sistemlerinin guc faktoru duzeltmeleri icin kullanilankondansator birimleri ve gruplarina uygulanir