TSE - TS EN 2935

Aerospace series-Bolts, T-head, relieved shank, long thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy)-Classification: 1210 MPa (at ambient temperature)/730 C

active
Organization: TSE
Publication Date: 3 September 1996
Status: active
ICS Code (Coatings and related processes used in aerospace industry): 49.040

Document History

December 2, 2004
Aerospace series - Bolts, T-head, relieved shank, long thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy) - Classification: 1210
Bu standard, havacilikta kullanilan T - basli, serbest govdeli,uzun vida disli, isiya dayanikli, nikel esasli alasimdan yapilmis,NI-P101HT (Waspaloy) 1210 MPa (ortam sicakligi) / 730?C sinifinaait...
TS EN 2935
September 3, 1996
Aerospace series-Bolts, T-head, relieved shank, long thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy)-Classification: 1210 MPa (at ambient temperature)/730 C
A description is not available for this item.
Advertisement