TSE - TS 11253 EN 60249-2-10

Base materials for printed circuits part2: Specifications specification No.10: Epoxide Non-Woven/Woven Glass reinforced copper-clad laminated sheet of defined flammability (vertical burning test)

inactive, Most Current
Organization: TSE
Publication Date: 6 October 1998
Status: inactive
ICS Code (Printed circuits and boards): 31.180
scope:

Bu standard, kalinliklari 0,7 mm'den 3,2 mm'ye kadar olan, alevedayanikliligi tanimlanmis orulmemis/orulmus cam elyaf ile takviyeedilmis yuzeyleri bakir kayisli epoksi tabakalarin ozelliklerinikapsar.

Document History

TS 11253 EN 60249-2-10
October 6, 1998
Base materials for printed circuits part2: Specifications specification No.10: Epoxide Non-Woven/Woven Glass reinforced copper-clad laminated sheet of defined flammability (vertical burning test)
Bu standard, kalinliklari 0,7 mm'den 3,2 mm'ye kadar olan, alevedayanikliligi tanimlanmis orulmemis/orulmus cam elyaf ile takviyeedilmis yuzeyleri bakir kayisli epoksi tabakalarin ozelliklerinikapsar.
Advertisement